Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 8GHz |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a F2932NBGP?
Additional datasheets, footprints and schematics for F2932NBGP are listed on our Part Details page. You can also find images and similar parts to F2932NBGP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2932NBGP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2932NBGP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2932NBGP fall under?
The F2932NBGP is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to F2932NBGP when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2932NBGP you can contact the distributor directly for product support, shipping queries etc.
Is the F2932NBGP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2932NBGP have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for F2932NBGP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2932NBGP often in real-time on the comparison pages.
What if I can't find stock of F2932NBGP?
You can fill out our help required form which you can use to request a quote for F2932NBGP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.