Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Frequency Min | 50MHz |
---|---|
Frequency Max | 6GHz |
RF IC Case Style | VFQFPN |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
F2913 PI FOR SP2T ABSORPTIVE RF SWITCH | RS |
Rf Switch, 6Ghz, 40 To 110Deg C | Newark Electronics |
RF Switch ICs F2913 PI FOR SP2T | Future Electronics |
BTS | Avnet America |
RF SWITCH, 6GHZ, 40 TO 110DEG C | element14 |
Where can I find additional details, specifications and documents for a F2913NLGK?
Additional datasheets, footprints and schematics for F2913NLGK are listed on our Part Details page. You can also find images and similar parts to F2913NLGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2913NLGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2913NLGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2913NLGK fall under?
The F2913NLGK is listed under Integrated Device Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to F2913NLGK when available in the Integrated Device Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2913NLGK you can contact the distributor directly for product support, shipping queries etc.
Is the F2913NLGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2913NLGK have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for F2913NLGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2913NLGK often in real-time on the comparison pages.
What if I can't find stock of F2913NLGK?
You can fill out our help required form which you can use to request a quote for F2913NLGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.