Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Frequency Min | 9kHz |
---|---|
Frequency Max | 9GHz |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
RF Switch IC | RS |
Rf Switch, Sp2T, 9Khz-9Ghz, Tqfn-20 | Newark Electronics |
RF SWITCH, SP2T, 9KHZ-9GHZ, TQFN-20 | element14 |
F2912 Series 3.3 V SP2T 9000 MHz SMT High Reliability RF Switch - QFN20-EP | Future Electronics |
High Reliability, High Isolation Single-Pole-Double-Throw RF switch | Avnet America |
Where can I find additional details, specifications and documents for a F2912NCGI?
Additional datasheets, footprints and schematics for F2912NCGI are listed on our Part Details page. You can also find images and similar parts to F2912NCGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2912NCGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2912NCGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2912NCGI fall under?
The F2912NCGI is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to F2912NCGI when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2912NCGI you can contact the distributor directly for product support, shipping queries etc.
Is the F2912NCGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2912NCGI have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for F2912NCGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2912NCGI often in real-time on the comparison pages.
What if I can't find stock of F2912NCGI?
You can fill out our help required form which you can use to request a quote for F2912NCGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.