Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$350.54
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 280W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 10A |
Input Voltage VAC | 87V AC to 264V AC |
RoHS Compliant | Yes |
POWER SUPPLY, INTERNATIONAL LINEARS, 24V | RS |
Where can I find additional details, specifications and documents for a F24-12-AG.?
Additional datasheets, footprints and schematics for F24-12-AG. are listed on our Part Details page. You can also find images and similar parts to F24-12-AG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F24-12-AG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F24-12-AG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F24-12-AG. fall under?
The F24-12-AG. is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to F24-12-AG. when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F24-12-AG. you can contact the distributor directly for product support, shipping queries etc.
Is the F24-12-AG. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F24-12-AG. have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and Avnet America have stock available or on a lead time for F24-12-AG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F24-12-AG. often in real-time on the comparison pages.
What if I can't find stock of F24-12-AG.?
You can fill out our help required form which you can use to request a quote for F24-12-AG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.