Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.4" x 1.5" |
Blow Characteristic | aM |
SVHC | No SVHC (07-Jul-2017) |
HRC Fuse Case Style | Midget |
Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Body Material | Ceramic |
Type aM fuse,6A 500V 10 x 38mm | RS |
Ferrule Fuse-Link, Size 10.3 x 38 aM, 120 kA, 500VAC, 6A, No Indicator | Mersen F222208 | RS Americas |
Fuse, 6A, 500V | Newark Electronics |
FUSE, HRC, AM, 6A | element14 |
Where can I find additional details, specifications and documents for a F222208?
Additional datasheets, footprints and schematics for F222208 are listed on our Part Details page. You can also find images and similar parts to F222208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F222208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F222208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F222208 fall under?
The F222208 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to F222208 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F222208 you can contact the distributor directly for product support, shipping queries etc.
Is the F222208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F222208 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for F222208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F222208 often in real-time on the comparison pages.
What if I can't find stock of F222208?
You can fill out our help required form which you can use to request a quote for F222208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.