Status: | Unknown |
---|---|
Series: | FIT-221L Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.35mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 200ft |
Length - Metric | 61m |
I.D. Recovered Max - Imperial | 0.125" |
I.D. Recovered Max - Metric | 3.18mm |
Shrink Tubing / Boot Material | LSZH (Low Smoke Zero Halogen) PO (Polyolefin) |
Product Range | FIT-221L Series |
SVHC | No SVHC (15-Jan-2019) |
Wall Thickness Recovered | 0.56mm |
FIT-221L 1/4 BLACK 200 FT, LSZH 2:1 | RS |
Heat-Shrink Tubing, Lszh, 2:1, 0.25In, Black, 200Ft | Newark Electronics |
Heat Shrink Tubing, 1/4" ID, 2:1, Black, LSZH, FIT | Alpha Wire F221L1/4 BK004 | RS Americas |
TUBING, HEAT SHRINK, 6.35MM, LSZH | element14 |
Where can I find additional details, specifications and documents for a F221L1/4 BK004?
Additional datasheets, footprints and schematics for F221L1/4 BK004 are listed on our Part Details page. You can also find images and similar parts to F221L1/4 BK004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F221L1/4 BK004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F221L1/4 BK004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F221L1/4 BK004 fall under?
The F221L1/4 BK004 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to F221L1/4 BK004 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F221L1/4 BK004 you can contact the distributor directly for product support, shipping queries etc.
Is the F221L1/4 BK004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F221L1/4 BK004 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F221L1/4 BK004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F221L1/4 BK004 often in real-time on the comparison pages.
What if I can't find stock of F221L1/4 BK004?
You can fill out our help required form which you can use to request a quote for F221L1/4 BK004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.