Status: | Unknown |
---|---|
Series: | FIT-221 Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.33
|
No stock
|
Buy Now | |
Distrelec
from US$1.55
|
168
in stock
|
Buy Now | |
RS Americas
from US$115.08
|
27
in stock
|
Buy Now | |
Carlton-Bates
from US$105.05
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$99.96
|
-
|
Buy Now | |
element14
from US$116.58
|
-
|
Buy Now | |
Farnell
from US$68.97
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 2" |
I.D. Supplied - Metric | 50.8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 1" |
I.D. Recovered Max - Metric | 25.4mm |
Shrink Tubing / Boot Material | Crosslinked PO (Polyolefin) |
Product Range | FIT-221 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 50.8mm |
Cable Diameter Min | 25.4mm |
Colour | Black |
Internal Diameter | 50.8mm |
Material | Irradiated Polyolefin |
Shrink Type | Heat |
Wall Thickness Recovered | 1.14mm |
Alpha Wire Heat-Shrink Tubing Polyolefin, 25.4 ... 50.8mm, Black, 1.22m | Distrelec |
Heat Shrink Tubing, 2" ID, 2:1, Black XLPO, 4 Piece(x5), FIT, FIT-221 Series | Alpha Wire F2212IN BK105 | RS Americas |
Heat Shrink Tubing Black Polyolefin, Non-Lined 4.00 ft | Carlton-Bates |
FIT-221-2IN BK105 Heatshrink | RS |
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5 | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, 50.8MM, BLACK | element14 |
HEAT-SHRINK TUBING, 2: 1, 50.8MM, BLACK | Farnell |
Where can I find additional details, specifications and documents for a F2212IN BK105?
Additional datasheets, footprints and schematics for F2212IN BK105 are listed on our Part Details page. You can also find images and similar parts to F2212IN BK105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2212IN BK105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2212IN BK105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2212IN BK105 fall under?
The F2212IN BK105 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to F2212IN BK105 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2212IN BK105 you can contact the distributor directly for product support, shipping queries etc.
Is the F2212IN BK105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2212IN BK105 have stock available?
Authorised distributors including Distrelec, RS Americas, Carlton-Bates, RS and Newark Electronics have stock available or on a lead time for F2212IN BK105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2212IN BK105 often in real-time on the comparison pages.
What if I can't find stock of F2212IN BK105?
You can fill out our help required form which you can use to request a quote for F2212IN BK105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.