Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 160A |
Fuse Size Held | - |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 690V |
Voltage Rating V DC | 690V |
SVHC | No SVHC (07-Jul-2017) |
Colour | Grey |
Current Rating | 160A |
Fuse Size Code | NH 00 |
1P NH 00 fuseholder | RS |
Fuse Holder, NH System, Plastic, Type EP,1P, Size 00,690VAC,440VDC,12W, Screw, Screw | Mersen F215170 | RS Americas |
FUSE BASE, NH 00 | element14 |
Where can I find additional details, specifications and documents for a F215170?
Additional datasheets, footprints and schematics for F215170 are listed on our Part Details page. You can also find images and similar parts to F215170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F215170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F215170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F215170 fall under?
The F215170 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to F215170 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F215170 you can contact the distributor directly for product support, shipping queries etc.
Is the F215170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F215170 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for F215170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F215170 often in real-time on the comparison pages.
What if I can't find stock of F215170?
You can fill out our help required form which you can use to request a quote for F215170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.