Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$498.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$498.01
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Voltage Rating VAC | 30VAC |
Voltage Rating V DC | - |
Current Rating | 25A |
No. of Poles | 2 Pole |
Overload Current | - |
Insulation Voltage | - |
2 POLE 25A TYPE B RCD 300MA | Farnell |
Where can I find additional details, specifications and documents for a F202PVB-25/0.3?
Additional datasheets, footprints and schematics for F202PVB-25/0.3 are listed on our Part Details page. You can also find images and similar parts to F202PVB-25/0.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F202PVB-25/0.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F202PVB-25/0.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F202PVB-25/0.3 fall under?
The F202PVB-25/0.3 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F202PVB-25/0.3 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F202PVB-25/0.3 you can contact the distributor directly for product support, shipping queries etc.
Is the F202PVB-25/0.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F202PVB-25/0.3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for F202PVB-25/0.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F202PVB-25/0.3 often in real-time on the comparison pages.
What if I can't find stock of F202PVB-25/0.3?
You can fill out our help required form which you can use to request a quote for F202PVB-25/0.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.