Status: | Unknown |
---|---|
Series: | F200 Series |
RoHS: | Unknown |
Product Range | F200 Series |
---|---|
Current Rating | 40A |
No. of Poles | 2 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
Approval Bodies | EN IEC |
Approval Category | UL Recognised |
External Depth | 2.91mm |
External Length / Height | 90mm |
External Width | 35mm |
IP / NEMA Rating | IP20 |
Tripping Characteristic | AC |
Tripping Current | 30mA |
Thermal Magnetic Circuit Breaker,2 | Newark Electronics |
RCCB, 2 POLE, 40A, 30MA TRIP | element14 |
Where can I find additional details, specifications and documents for a F202AC-40/0.03?
Additional datasheets, footprints and schematics for F202AC-40/0.03 are listed on our Part Details page. You can also find images and similar parts to F202AC-40/0.03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F202AC-40/0.03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F202AC-40/0.03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F202AC-40/0.03 fall under?
The F202AC-40/0.03 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F202AC-40/0.03 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F202AC-40/0.03 you can contact the distributor directly for product support, shipping queries etc.
Is the F202AC-40/0.03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F202AC-40/0.03 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F202AC-40/0.03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F202AC-40/0.03 often in real-time on the comparison pages.
What if I can't find stock of F202AC-40/0.03?
You can fill out our help required form which you can use to request a quote for F202AC-40/0.03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.