Status: | Unknown |
---|---|
Series: | F1892 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 530V |
---|---|
Forward Current If(AV) | 90A |
Forward Voltage VF Max | 1.4V |
Diode Module Configuration | RD |
Product Range | F1892 Series |
SVHC | No SVHC (12-Jan-2017) |
Module Configuration | Power |
No. of Phases | Single Phase |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Screw |
F-18 series, SCR Diode Power Modules, 25 to 105 Amp, 120 to 600 Volts AC | Sensata - Crydom F1892RD1400 | RS Americas |
Rectifier Diodes,doubler,schottky,1.4Kv V(Rrm),module-S |Sensata/crydom F1892RD1400 | Newark Electronics |
Discrete Semiconductor Modules MOD DIODE 90A 530VAC | Sager |
POWER MODULE F18, RD, 90A, 530VAC | Farnell |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a F1892RD1400?
Additional datasheets, footprints and schematics for F1892RD1400 are listed on our Part Details page. You can also find images and similar parts to F1892RD1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1892RD1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1892RD1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1892RD1400 fall under?
The F1892RD1400 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to F1892RD1400 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1892RD1400 you can contact the distributor directly for product support, shipping queries etc.
Is the F1892RD1400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1892RD1400 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager, Farnell and Relay Specialties have stock available or on a lead time for F1892RD1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1892RD1400 often in real-time on the comparison pages.
What if I can't find stock of F1892RD1400?
You can fill out our help required form which you can use to request a quote for F1892RD1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.