F1892CCD400 Kits & Assortments - Miscellaneous by Crydom

Common Cathode Diode Array,Module-s

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$104.61

Distributor Stock
Logo for Newark
Newark
from US$189.43
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$120.98
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$107.12
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$166.00
3
in stock
Buy Now
Logo for Sager
Sager
from US$104.61
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Module Diode 90 amp CCD circuit 120VAC | Sensata - Crydom F1892CCD400 | RS Americas
Common Cathode Diode Array,module-S |Sensata/crydom F1892CCD400 | Newark Electronics
Power Module SCR/Diode F18 Series | Rapid Electronics
Discrete Semiconductor Modules MOD DIODE 90A 120VAC | Sager
Power Modules | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F1892CCD400?

Additional datasheets, footprints and schematics for F1892CCD400 are listed on our Part Details page. You can also find images and similar parts to F1892CCD400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F1892CCD400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1892CCD400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F1892CCD400 fall under?

The F1892CCD400 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to F1892CCD400 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F1892CCD400 you can contact the distributor directly for product support, shipping queries etc.

Is the F1892CCD400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F1892CCD400 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for F1892CCD400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F1892CCD400 often in real-time on the comparison pages.

What if I can't find stock of F1892CCD400?

You can fill out our help required form which you can use to request a quote for F1892CCD400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay