Status: | Unknown |
---|---|
Series: | F18 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 530V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.4V |
Diode Module Configuration | RD |
Product Range | F18 Series |
SVHC | No SVHC (12-Jan-2017) |
Module Configuration | Power |
No. of Phases | Single Phase |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Screw |
Rectifier Diodes,doubler,schottky,1.4Kv V(Rrm),module-S |Sensata/crydom F1842RD1400 | Newark Electronics |
Discrete Semiconductor Modules MOD DIODE 40A | Rapid Electronics |
POWER MODULE F18, RD, 40A, 530VAC | element14 |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a F1842RD1400?
Additional datasheets, footprints and schematics for F1842RD1400 are listed on our Part Details page. You can also find images and similar parts to F1842RD1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1842RD1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1842RD1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1842RD1400 fall under?
The F1842RD1400 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to F1842RD1400 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1842RD1400 you can contact the distributor directly for product support, shipping queries etc.
Is the F1842RD1400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1842RD1400 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for F1842RD1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1842RD1400 often in real-time on the comparison pages.
What if I can't find stock of F1842RD1400?
You can fill out our help required form which you can use to request a quote for F1842RD1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.