Status: | Unknown |
---|---|
Series: | F1827 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 25A |
Forward Voltage VF Max | 1.55V |
Diode Module Configuration | RD |
Product Range | F1827 Series |
SVHC | No SVHC (12-Jan-2017) |
Module Configuration | Power |
No. of Phases | Single Phase |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Screw |
Power Module, Scr/Diode, F18 Series |Sensata/crydom F1827RD1600 | Newark Electronics |
POWER MODULE F18, RD, 25A, 600VAC | Farnell |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a F1827RD1600?
Additional datasheets, footprints and schematics for F1827RD1600 are listed on our Part Details page. You can also find images and similar parts to F1827RD1600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1827RD1600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1827RD1600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1827RD1600 fall under?
The F1827RD1600 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to F1827RD1600 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1827RD1600 you can contact the distributor directly for product support, shipping queries etc.
Is the F1827RD1600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1827RD1600 have stock available?
Authorised distributors including Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for F1827RD1600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1827RD1600 often in real-time on the comparison pages.
What if I can't find stock of F1827RD1600?
You can fill out our help required form which you can use to request a quote for F1827RD1600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.