Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 3.3V |
---|---|
Current Type | DC |
Fan Frame Size | 16mm |
External Depth | 4mm |
Flow Rate - Imperial | 0.424cu.ft/min |
Flow Rate - Metric | 0.012m³/min |
Noise Rating | 3dBA |
Bearing Type | Sleeve |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a F16EA-03LLC?
Additional datasheets, footprints and schematics for F16EA-03LLC are listed on our Part Details page. You can also find images and similar parts to F16EA-03LLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F16EA-03LLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F16EA-03LLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F16EA-03LLC fall under?
The F16EA-03LLC is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to F16EA-03LLC when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F16EA-03LLC you can contact the distributor directly for product support, shipping queries etc.
Is the F16EA-03LLC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F16EA-03LLC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for F16EA-03LLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F16EA-03LLC often in real-time on the comparison pages.
What if I can't find stock of F16EA-03LLC?
You can fill out our help required form which you can use to request a quote for F16EA-03LLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.