Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Screw |
---|---|
Height | 25.4mm |
Base Diameter | 25.4mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Rubber |
RoHS Compliant | Yes |
Rubber Foot With Metal Washer - 1" Diameter X 1" Thickness | Newark Electronics |
Where can I find additional details, specifications and documents for a F1691?
Additional datasheets, footprints and schematics for F1691 are listed on our Part Details page. You can also find images and similar parts to F1691 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1691 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1691 fall under?
The F1691 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to F1691 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1691 you can contact the distributor directly for product support, shipping queries etc.
Is the F1691 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F1691 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for F1691.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1691 often in real-time on the comparison pages.
What if I can't find stock of F1691?
You can fill out our help required form which you can use to request a quote for F1691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.