Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Screw |
---|---|
Height | 12mm |
Base Diameter | 29mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Rubber |
RoHS Compliant | Yes |
Rubber Foot With Metal Washer - 1 1/8" Diameter X 1/2" Thickness | Newark Electronics |
Where can I find additional details, specifications and documents for a F1633?
Additional datasheets, footprints and schematics for F1633 are listed on our Part Details page. You can also find images and similar parts to F1633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1633 fall under?
The F1633 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to F1633 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1633 you can contact the distributor directly for product support, shipping queries etc.
Is the F1633 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F1633 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F1633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1633 often in real-time on the comparison pages.
What if I can't find stock of F1633?
You can fill out our help required form which you can use to request a quote for F1633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.