Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Wire Leaded |
---|---|
Mounting Hole Dia | 7mm |
Current Rating | 40mA |
Supply Voltage | 24V |
Lens Shape | Round |
Product Range | - |
Colour | Green |
Forward Current If | 30mA |
Forward Voltage | 24V |
LED Color | Green |
IMLEC INDICATOR LAMP | Relay Specialties |
Where can I find additional details, specifications and documents for a F151-24G?
Additional datasheets, footprints and schematics for F151-24G are listed on our Part Details page. You can also find images and similar parts to F151-24G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F151-24G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F151-24G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F151-24G fall under?
The F151-24G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F151-24G when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F151-24G you can contact the distributor directly for product support, shipping queries etc.
Is the F151-24G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F151-24G have stock available?
Authorised distributors including Relay Specialties and Farnell have stock available or on a lead time for F151-24G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F151-24G often in real-time on the comparison pages.
What if I can't find stock of F151-24G?
You can fill out our help required form which you can use to request a quote for F151-24G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.