F13838_ANGELINA-XW LED Reflectors by LEDiL

LED REFLECTOR, PC, ROUND, WIDE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.52

Distributor Stock
Logo for RS
RS
from US$6.32
22
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.08
1,004
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.52
-
Buy Now
Logo for Distrelec
Distrelec
from US$8.24
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Inner Diameter 81.95mm
Reflector Overall Height 31mm
Reflector Material PC (Polycarbonate)
RoHS Compliant Yes

Alternative Descriptions

ANGELINA Series 1 Position ╪ 82 x 31 mm 92░ Round White Reflector | Future Electronics
Ledil Secondary Optics | RS
Round Reflector For LEDiL System | EBV Elektronik
Led Reflector, Pc, Round, Wide | Newark Electronics
LediL Reflector, 91°, Socket Mount, Wide, 82 x 31mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F13838_ANGELINA-XW?

Additional datasheets, footprints and schematics for F13838_ANGELINA-XW are listed on our Part Details page. You can also find images and similar parts to F13838_ANGELINA-XW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F13838_ANGELINA-XW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F13838_ANGELINA-XW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F13838_ANGELINA-XW fall under?

The F13838_ANGELINA-XW is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to F13838_ANGELINA-XW when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F13838_ANGELINA-XW you can contact the distributor directly for product support, shipping queries etc.

Is the F13838_ANGELINA-XW RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F13838_ANGELINA-XW have stock available?

Authorised distributors including Future Electronics, RS, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for F13838_ANGELINA-XW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F13838_ANGELINA-XW often in real-time on the comparison pages.

What if I can't find stock of F13838_ANGELINA-XW?

You can fill out our help required form which you can use to request a quote for F13838_ANGELINA-XW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay