Status: | Unknown |
---|---|
Series: | F130 Series |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 24MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 2mm x 1.6mm |
Supply Voltage Nom | 3.3V |
Product Range | F130 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a F135-24 TR.?
Additional datasheets, footprints and schematics for F135-24 TR. are listed on our Part Details page. You can also find images and similar parts to F135-24 TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F135-24 TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F135-24 TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F135-24 TR. fall under?
The F135-24 TR. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to F135-24 TR. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F135-24 TR. you can contact the distributor directly for product support, shipping queries etc.
Is the F135-24 TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F135-24 TR. have stock available?
There is no stock from authorised distributors for F135-24 TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F135-24 TR. often in real-time on the comparison pages.
What if I can't find stock of F135-24 TR.?
You can fill out our help required form which you can use to request a quote for F135-24 TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.