Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$7.49
|
1,131
in stock
|
Buy Now | |
Distrelec
from US$11.11
|
59
in stock
|
Buy Now | |
RS
from US$7.79
|
17
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,780
in stock
|
Buy Now | |
Rutronik
from US$4.26
|
-
|
Buy Now | |
Newark Electronics
from US$3.96
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Inner Diameter | 81.95mm |
---|---|
Reflector Overall Height | 31mm |
Reflector Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
ANGELINA-W Series ╪ 82 x 31 mm 48░ FWHM Round Reflector | Future Electronics |
LediL Reflector, 50°, Socket Mount, Wide, 82 x 31mm | Distrelec |
Ledil Secondary Optics | RS |
Round Reflector For LUXEON K16 LED | EBV Elektronik |
REFLECTOR 50° WIDE BEAM | Rutronik |
Reflector Inner Diameter:81.95Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a F13402_ANGELINA-W.?
Additional datasheets, footprints and schematics for F13402_ANGELINA-W. are listed on our Part Details page. You can also find images and similar parts to F13402_ANGELINA-W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F13402_ANGELINA-W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F13402_ANGELINA-W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F13402_ANGELINA-W. fall under?
The F13402_ANGELINA-W. is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to F13402_ANGELINA-W. when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F13402_ANGELINA-W. you can contact the distributor directly for product support, shipping queries etc.
Is the F13402_ANGELINA-W. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F13402_ANGELINA-W. have stock available?
Authorised distributors including Future Electronics, Distrelec, RS, EBV Elektronik and Rutronik have stock available or on a lead time for F13402_ANGELINA-W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F13402_ANGELINA-W. often in real-time on the comparison pages.
What if I can't find stock of F13402_ANGELINA-W.?
You can fill out our help required form which you can use to request a quote for F13402_ANGELINA-W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.