Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.15
|
106
in stock
|
Buy Now | |
Distrelec
from US$7.15
|
108
in stock
|
Buy Now | |
EBV Elektronik
-
|
780
in stock
|
Buy Now | |
Rutronik
from US$4.27
|
-
|
Buy Now | |
Newark Electronics
from US$2.85
|
-
|
Buy Now | |
Future Electronics
from US$7.49
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Inner Diameter | 81.95mm |
---|---|
Reflector Overall Height | 31mm |
Reflector Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
LediL Reflector, 30°, Socket Mount, Medium, 82 x 31mm | Distrelec |
Ledil Secondary Optics | RS |
Round Reflector For LUXEON K16 LED | EBV Elektronik |
REFLECTOR 30° MEDIUM BEAM | Rutronik |
Led Reflector, Pc, Round, Medium | Newark Electronics |
ANGELINA-M Series ╪ 82 x 31 mm 32░ FWHM Round Reflector | Future Electronics |
Where can I find additional details, specifications and documents for a F13401_ANGELINA-M?
Additional datasheets, footprints and schematics for F13401_ANGELINA-M are listed on our Part Details page. You can also find images and similar parts to F13401_ANGELINA-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F13401_ANGELINA-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F13401_ANGELINA-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F13401_ANGELINA-M fall under?
The F13401_ANGELINA-M is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to F13401_ANGELINA-M when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F13401_ANGELINA-M you can contact the distributor directly for product support, shipping queries etc.
Is the F13401_ANGELINA-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F13401_ANGELINA-M have stock available?
Authorised distributors including Distrelec, RS, EBV Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for F13401_ANGELINA-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F13401_ANGELINA-M often in real-time on the comparison pages.
What if I can't find stock of F13401_ANGELINA-M?
You can fill out our help required form which you can use to request a quote for F13401_ANGELINA-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.