Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.70
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 2 Amplifier |
Bandwidth | 400MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Supply Voltage Range | 4.75V to 5.25V |
Amplifier Case Style | TQFN |
No. of Pins | 32Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a F1240NBGI?
Additional datasheets, footprints and schematics for F1240NBGI are listed on our Part Details page. You can also find images and similar parts to F1240NBGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1240NBGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1240NBGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1240NBGI fall under?
The F1240NBGI is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to F1240NBGI when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1240NBGI you can contact the distributor directly for product support, shipping queries etc.
Is the F1240NBGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1240NBGI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for F1240NBGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1240NBGI often in real-time on the comparison pages.
What if I can't find stock of F1240NBGI?
You can fill out our help required form which you can use to request a quote for F1240NBGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.