Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-150-0237-NR |
Prices starting from US$43.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$45.52
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$53.57
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$52.89
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$54.00
|
20
in stock
|
Buy Now | |
Farnell
from US$53.14
|
16
in stock
|
Buy Now | |
Avnet America
from US$43.73
|
-
|
Buy Now | |
Sager
from US$48.65
|
-
|
Buy Now |
Splice Material | Nickel-Plated |
---|---|
Splice Features | Splice Kit |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 20 – 16AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Wire/Cable Type | Shielded Cable |
Splice Type | Immersion Resistant Splice |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Solder Sleeves & Shield Tubing D-150-0237-Nr |Raychem Te Connectivity F12169-000 | Newark Electronics |
Solder Sleeves&Shield Tubing D-150-0237-NR | Rapid Electronics |
TE Connectivity D-150-0237-NR Solder Sleeves & Shield Tu | Distrelec |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a F12169-000?
Additional datasheets, footprints and schematics for F12169-000 are listed on our Part Details page. You can also find images and similar parts to F12169-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F12169-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F12169-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F12169-000 fall under?
The F12169-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to F12169-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F12169-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F12169-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F12169-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for F12169-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F12169-000 often in real-time on the comparison pages.
What if I can't find stock of F12169-000?
You can fill out our help required form which you can use to request a quote for F12169-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.