Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Lens Type | - |
---|---|
Beam Type | Wide |
LED Lens Color | Transparent |
Lens Diameter | 18.86mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Accessory Type | LED Lens |
LED lens | Transfer Multisort Elektronik |
Led Lens, Round, Cree Xp-E, Wide | Newark Electronics |
JULIA Series Round 1 Pos 18.86mm Dia 4.66mm (H) Wide-Area Lighting Beam Lens | Future Electronics |
LED LENS, ROUND, CREE XP-E, WIDE | element14 |
Round Lens For Oslon SSL 80, XP-G LED | EBV Elektronik |
Where can I find additional details, specifications and documents for a F11947"JULIA-A?
Additional datasheets, footprints and schematics for F11947"JULIA-A are listed on our Part Details page. You can also find images and similar parts to F11947"JULIA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F11947"JULIA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F11947"JULIA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F11947"JULIA-A fall under?
The F11947"JULIA-A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to F11947"JULIA-A when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F11947"JULIA-A you can contact the distributor directly for product support, shipping queries etc.
Is the F11947"JULIA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F11947"JULIA-A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for F11947"JULIA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F11947"JULIA-A often in real-time on the comparison pages.
What if I can't find stock of F11947"JULIA-A?
You can fill out our help required form which you can use to request a quote for F11947"JULIA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.