Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
POWER XFMR 10 Vct @ 250 mA UL/cUL - Class 2, 115V | Future Electronics |
POWER XFMR 10 Vct @ 250 mA UL/cUL - Class 2, 115V SPLIT PACK PCB MOUNT / F10-250-C2 55X4561 | Farnell |
Power Xfmr 10 Vct @ 250 Ma Ul/Cul - Class 2, 115V Split Pack Pcb Mount/F10-250-C2 Rohs Compliant: Yes |Triad Magnetics F10-250-C2 | Newark Electronics |
POWER XFMR 10 Vct @ 250 mA UL/cUL - Class 2, 115V SPLIT PACK PCB MOUNT / F10-250-C2 55X4561 | element14 |
Transformer, class 2/3, 6-pin, 2.5VA, 115V x 10VCT at 0.25A, 5V at 0.5A | Triad Magnetics F10-250-C2 | RS Americas |
Where can I find additional details, specifications and documents for a F10-250-C2?
Additional datasheets, footprints and schematics for F10-250-C2 are listed on our Part Details page. You can also find images and similar parts to F10-250-C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F10-250-C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F10-250-C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F10-250-C2 fall under?
The F10-250-C2 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to F10-250-C2 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F10-250-C2 you can contact the distributor directly for product support, shipping queries etc.
Is the F10-250-C2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F10-250-C2 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for F10-250-C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F10-250-C2 often in real-time on the comparison pages.
What if I can't find stock of F10-250-C2?
You can fill out our help required form which you can use to request a quote for F10-250-C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.