Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F06019-000,
6-1201717-6 |
No distributors results available
Flexibility | Flexible |
---|---|
Color | Blue |
Expanded Inside Diameter (Min) | 9mm |
Recovered Wall Thickness (Max) | .75mm |
Recovered Inside Diameter (Max) | 3mm |
Product Availability | EMEA |
Shrink Ratio | < 3:1 |
Component Design | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Material System | Polyolefin |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Flame Retardant |
Where can I find additional details, specifications and documents for a F06019-000?
Additional datasheets, footprints and schematics for F06019-000 are listed on our Part Details page. You can also find images and similar parts to F06019-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F06019-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F06019-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F06019-000 fall under?
The F06019-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F06019-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F06019-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F06019-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F06019-000 have stock available?
There is no stock from authorised distributors for F06019-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F06019-000 often in real-time on the comparison pages.
What if I can't find stock of F06019-000?
You can fill out our help required form which you can use to request a quote for F06019-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.