Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.78
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
18
in stock
|
Buy Now | |
element14
from US$4.97
|
18
in stock
|
Buy Now | |
Farnell
from US$3.48
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.60
|
2
in stock
|
Buy Now | |
RS Americas
from US$3.76
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
Sager
from US$3.93
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
Accessory Type | Electrode Separator |
External Width | 20mm |
For Use With | Level Controllers |
Length | 41mm |
Conductive electrode separator | RS |
Electrode Separator | Newark Electronics |
Accessories: electrode separator | Transfer Multisort Elektronik |
Electrode Connector For Use With Floatless Level Controller | Omron Automation F03-14-3P | RS Americas |
SEPARATOR | Avnet America |
Switch Hardware SEPARATOR | Sager |
Where can I find additional details, specifications and documents for a F03143P?
Additional datasheets, footprints and schematics for F03143P are listed on our Part Details page. You can also find images and similar parts to F03143P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F03143P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F03143P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F03143P fall under?
The F03143P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to F03143P when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F03143P you can contact the distributor directly for product support, shipping queries etc.
Is the F03143P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F03143P have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for F03143P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F03143P often in real-time on the comparison pages.
What if I can't find stock of F03143P?
You can fill out our help required form which you can use to request a quote for F03143P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.