Status: | Unknown |
---|---|
Series: | MIL-F-15160/02 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MIL-F-15160/02 Series |
RoHS Compliant | No |
Fuse, Cartridge, 1A, 6.3X32Mm, Fast Act | Newark Electronics |
Fuse Cylinder Time Delay 1 A F02/3AG Glass Cartridge 250 V | Bussmann by Eaton F02B250V1A | RS Americas |
Cartridge Fuses 250V 1A | Sager |
Where can I find additional details, specifications and documents for a F02B250V1A?
Additional datasheets, footprints and schematics for F02B250V1A are listed on our Part Details page. You can also find images and similar parts to F02B250V1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F02B250V1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F02B250V1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F02B250V1A fall under?
The F02B250V1A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to F02B250V1A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F02B250V1A you can contact the distributor directly for product support, shipping queries etc.
Is the F02B250V1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F02B250V1A have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for F02B250V1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F02B250V1A often in real-time on the comparison pages.
What if I can't find stock of F02B250V1A?
You can fill out our help required form which you can use to request a quote for F02B250V1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.