Status: | Unknown |
---|---|
Series: | F02 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | F02 Series |
Fuse Size Code | 3AG |
RoHS Compliant | No |
Fuse, Cartridge, 5A, 6.3X32Mm, Fast Act | Newark Electronics |
Fuse Miniature 5A 250V 2-Pin Cartridge Holder | Avnet America |
Fuse Cylinder Normal Blow 5 A F02/3AG Glass Cartridge 250 V Silver | Bussmann by Eaton F02A250V5AS | RS Americas |
Cartridge Fuses 250V 5A | Sager |
Where can I find additional details, specifications and documents for a F02A250V5AS?
Additional datasheets, footprints and schematics for F02A250V5AS are listed on our Part Details page. You can also find images and similar parts to F02A250V5AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F02A250V5AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F02A250V5AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F02A250V5AS fall under?
The F02A250V5AS is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to F02A250V5AS when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F02A250V5AS you can contact the distributor directly for product support, shipping queries etc.
Is the F02A250V5AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F02A250V5AS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for F02A250V5AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F02A250V5AS often in real-time on the comparison pages.
What if I can't find stock of F02A250V5AS?
You can fill out our help required form which you can use to request a quote for F02A250V5AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.