Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Length - Imperial | 10ft |
---|---|
Cable Length - Metric | 3m |
Jacket Color | Black |
RoHS Compliant | Yes |
Tripp Lite 10ft IEEE 1394b FireWire 800Gold Hi-speed Cable 9pin/6pin 10 | Tripp Lite F017-010 | RS Americas |
Computer Cable, Ieee 1394B P/P, 10Ft | Newark Electronics |
10FT FIREWIRE 800 GOLD IEEE 1394B HI-SPEED CABLE 9PIN/6PIN | Avnet America |
Where can I find additional details, specifications and documents for a F017010?
Additional datasheets, footprints and schematics for F017010 are listed on our Part Details page. You can also find images and similar parts to F017010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F017010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F017010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F017010 fall under?
The F017010 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to F017010 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F017010 you can contact the distributor directly for product support, shipping queries etc.
Is the F017010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F017010 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for F017010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F017010 often in real-time on the comparison pages.
What if I can't find stock of F017010?
You can fill out our help required form which you can use to request a quote for F017010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.