Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | - |
---|---|
Input Power | - |
No Load Speed | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Battery Type | Li-Ion |
Battery Voltage | 10.8V |
Where can I find additional details, specifications and documents for a F0138200KP?
Additional datasheets, footprints and schematics for F0138200KP are listed on our Part Details page. You can also find images and similar parts to F0138200KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0138200KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0138200KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0138200KP fall under?
The F0138200KP is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to F0138200KP when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0138200KP you can contact the distributor directly for product support, shipping queries etc.
Is the F0138200KP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F0138200KP have stock available?
There is no stock from authorised distributors for F0138200KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0138200KP often in real-time on the comparison pages.
What if I can't find stock of F0138200KP?
You can fill out our help required form which you can use to request a quote for F0138200KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.