Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$127.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$127.59
|
No stock
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Input Power | 175W |
No Load Speed | 33000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
No Load Speed (RPM) | 5000-33000 rpm |
Power Rating | 140W |
Speed Range Max | 35000rpm |
Speed Range Min | 5000rpm |
Weight | 0.59kg |
Where can I find additional details, specifications and documents for a F0134000JE?
Additional datasheets, footprints and schematics for F0134000JE are listed on our Part Details page. You can also find images and similar parts to F0134000JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0134000JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0134000JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0134000JE fall under?
The F0134000JE is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to F0134000JE when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0134000JE you can contact the distributor directly for product support, shipping queries etc.
Is the F0134000JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F0134000JE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for F0134000JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0134000JE often in real-time on the comparison pages.
What if I can't find stock of F0134000JE?
You can fill out our help required form which you can use to request a quote for F0134000JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.