Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Run Time | 75min |
---|---|
Fuel Capacity | 42ml |
External Height | 170mm |
External Width | 55mm |
External Depth | 110mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Gas Gun |
For Use With | Catalyst and Soldering Head |
Ignition Type | Manual Ignition |
VersaFlame Butane torch | RS |
Where can I find additional details, specifications and documents for a F0132200JA?
Additional datasheets, footprints and schematics for F0132200JA are listed on our Part Details page. You can also find images and similar parts to F0132200JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0132200JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0132200JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0132200JA fall under?
The F0132200JA is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to F0132200JA when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0132200JA you can contact the distributor directly for product support, shipping queries etc.
Is the F0132200JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F0132200JA have stock available?
Authorised distributors including RS have stock available or on a lead time for F0132200JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0132200JA often in real-time on the comparison pages.
What if I can't find stock of F0132200JA?
You can fill out our help required form which you can use to request a quote for F0132200JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.