Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
For Use With | - |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 25.4mm |
External Width | 16mm |
Label Material | Chrome |
Legend | ON-OFF |
Material | Chrome |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SVHC | No SVHC (27-Jun-2018) |
---|---|
External Length / Height | 25.4mm |
External Width | 16mm |
Label Material | Chrome |
Legend | ON-OFF |
Material | Chrome |
RoHS Compliant | Yes |
On-off legend plate for toggle switch | RS |
Plate, On/Off | Newark Electronics |
Accessories: description label | Transfer Multisort Elektronik |
INDICATOR PLATE CHROME-PL | Boersig |
Where can I find additional details, specifications and documents for a F00232PAAA?
Additional datasheets, footprints and schematics for F00232PAAA are listed on our Part Details page. You can also find images and similar parts to F00232PAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F00232PAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F00232PAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F00232PAAA fall under?
The F00232PAAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F00232PAAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F00232PAAA you can contact the distributor directly for product support, shipping queries etc.
Is the F00232PAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F00232PAAA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for F00232PAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F00232PAAA often in real-time on the comparison pages.
What if I can't find stock of F00232PAAA?
You can fill out our help required form which you can use to request a quote for F00232PAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.