Status: | Unknown |
---|---|
Series: | Type 1 |
RoHS: | Compliant |
Capacitance | 581µF |
---|---|
Voltage Rating | 450V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | +10%, -5% |
Product Range | Type 1 |
Capacitor Case Style | SMD |
Capacitor Terminals | Solder Lug |
RoHS Compliant | Yes |
Film Capacitor, 581Uf, 10%/-5%, 450V, Smd | Newark Electronics |
Power Film Capacitor, Metallized PP, Radial Box - 2 Pin, 581 µF, -5%, +10%, DC Link, Panel Mount | Avnet America |
Capacitor, Film, 450volts 581uF 10% EZT-Type1 | Panasonic Electronic Components EZT-VKCTYP1HA | RS Americas |
Where can I find additional details, specifications and documents for a EZT-VKCTYP1HA?
Additional datasheets, footprints and schematics for EZT-VKCTYP1HA are listed on our Part Details page. You can also find images and similar parts to EZT-VKCTYP1HA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZT-VKCTYP1HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZT-VKCTYP1HA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZT-VKCTYP1HA fall under?
The EZT-VKCTYP1HA is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EZT-VKCTYP1HA when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZT-VKCTYP1HA you can contact the distributor directly for product support, shipping queries etc.
Is the EZT-VKCTYP1HA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EZT-VKCTYP1HA have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EZT-VKCTYP1HA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZT-VKCTYP1HA often in real-time on the comparison pages.
What if I can't find stock of EZT-VKCTYP1HA?
You can fill out our help required form which you can use to request a quote for EZT-VKCTYP1HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.