Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | Si4010 Si4355 |
Application Sub Type | Transceiver |
Kit Contents | Si4355 RF Stick EZRadio Rx Board Si4010 Key Fob Tx Plastic Case AAA Alkaline/CR2032 3V Coin Batt |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Demo Kit, 434 Mhz Transceiver | Newark Electronics |
DEMO KIT, 434 MHZ TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a EZR-LEDK1W-434?
Additional datasheets, footprints and schematics for EZR-LEDK1W-434 are listed on our Part Details page. You can also find images and similar parts to EZR-LEDK1W-434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZR-LEDK1W-434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZR-LEDK1W-434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZR-LEDK1W-434 fall under?
The EZR-LEDK1W-434 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to EZR-LEDK1W-434 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZR-LEDK1W-434 you can contact the distributor directly for product support, shipping queries etc.
Is the EZR-LEDK1W-434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZR-LEDK1W-434 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for EZR-LEDK1W-434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZR-LEDK1W-434 often in real-time on the comparison pages.
What if I can't find stock of EZR-LEDK1W-434?
You can fill out our help required form which you can use to request a quote for EZR-LEDK1W-434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.