Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
No stock
|
Buy Now | |
Distrelec
from US$9.01
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
22
in stock
|
Buy Now | |
element14
from US$6.37
|
22
in stock
|
Buy Now | |
Farnell
from US$5.94
|
22
in stock
|
Buy Now | |
Schukat Electronic
from US$4.77
|
10
in stock
|
Buy Now | |
Avnet America
from US$5.92
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 800 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (µF) | 20 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 41 |
Width (mm) | 26 |
Height (mm) | 40.5 |
Lead (Terminal) Pitch (mm) | 37.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Other package |
Minimum Packaging Quantity | 150 |
Weight (Typ.) (g) | 55 |
Panasonic Capacitor, Radial, 20uF, 800VDC, 10% | Distrelec |
Cap, 20Uf, 800V, Film, Radial Rohs Compliant: Yes |Panasonic EZPV80206MTB | Newark Electronics |
CAP, 20UF, 800V, FILM, RADIAL | element14 |
MKP 20uF 800V 41x26x40,5 P37,5/10,2 | Schukat Electronic |
EZPV PP Capacitor 800VDC 20uF +-10% 41x2 | RS |
Power Film Capacitor, 20 uF, 800 V, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a EZP-V80206MTB?
Additional datasheets, footprints and schematics for EZP-V80206MTB are listed on our Part Details page. You can also find images and similar parts to EZP-V80206MTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZP-V80206MTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZP-V80206MTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZP-V80206MTB fall under?
The EZP-V80206MTB is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > EZP-V Series.
Can I view similar or alternative parts?
You can view similar parts to EZP-V80206MTB when available in the EZP-V Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZP-V80206MTB you can contact the distributor directly for product support, shipping queries etc.
Is the EZP-V80206MTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZP-V80206MTB have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for EZP-V80206MTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZP-V80206MTB often in real-time on the comparison pages.
What if I can't find stock of EZP-V80206MTB?
You can fill out our help required form which you can use to request a quote for EZP-V80206MTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.