Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 1100 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (µF) | 40 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 57.5 |
Width (mm) | 35 |
Height (mm) | 56 |
Lead (Terminal) Pitch (mm) | 52.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Other package |
Minimum Packaging Quantity | 50 |
Weight (Typ.) (g) | 138 |
Cap, 40Uf, 1.1Kv, Film, Radial Rohs Compliant: Yes |Panasonic EZPV1B406MTS | Newark Electronics |
CAP, 40UF, 1.1KV, FILM, RADIAL | element14 |
Power Film Capacitor, 40 uF, 1.1 kV, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
MKP 40uF 1100V 57,5x35x56 P52,5/20,3 A | Schukat Electronic |
Where can I find additional details, specifications and documents for a EZP-V1B406MTS?
Additional datasheets, footprints and schematics for EZP-V1B406MTS are listed on our Part Details page. You can also find images and similar parts to EZP-V1B406MTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZP-V1B406MTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZP-V1B406MTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZP-V1B406MTS fall under?
The EZP-V1B406MTS is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > EZP-V Series.
Can I view similar or alternative parts?
You can view similar parts to EZP-V1B406MTS when available in the EZP-V Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZP-V1B406MTS you can contact the distributor directly for product support, shipping queries etc.
Is the EZP-V1B406MTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZP-V1B406MTS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for EZP-V1B406MTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZP-V1B406MTS often in real-time on the comparison pages.
What if I can't find stock of EZP-V1B406MTS?
You can fill out our help required form which you can use to request a quote for EZP-V1B406MTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.