Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 500 |
Temperature Range (°C) | -25 to 70 |
Capacitance (microF) | 65 |
Capacitance (µF) | 65 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 57.5 |
Width (mm) | 30 |
Height (mm) | 51 |
Lead (Terminal) Pitch (mm) | 52.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Other package |
Minimum Packaging Quantity | 50 |
Weight (Typ.) (g) | 111 |
Film Capacitor, 65Uf, 500V, 10%, Radial | Newark Electronics |
Power Film Capacitor, 65 uF, 500 V, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
65uF +/-10% 500 V dc, EZPE Radial Polypropylene Film Capacitor | Panasonic Electronic Components EZP-E50656MTA | RS Americas |
Where can I find additional details, specifications and documents for a EZPE50656MTA?
Additional datasheets, footprints and schematics for EZPE50656MTA are listed on our Part Details page. You can also find images and similar parts to EZPE50656MTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZPE50656MTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZPE50656MTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZPE50656MTA fall under?
The EZPE50656MTA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > EZP-E Series.
Can I view similar or alternative parts?
You can view similar parts to EZPE50656MTA when available in the EZP-E Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZPE50656MTA you can contact the distributor directly for product support, shipping queries etc.
Is the EZPE50656MTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZPE50656MTA have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EZPE50656MTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZPE50656MTA often in real-time on the comparison pages.
What if I can't find stock of EZPE50656MTA?
You can fill out our help required form which you can use to request a quote for EZPE50656MTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.