Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 500 |
Temperature Range (°C) | -25 to 70 |
Capacitance (microF) | 60 |
Capacitance (µF) | 60 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 41.5 |
Width (mm) | 30 |
Height (mm) | 51 |
Lead (Terminal) Pitch (mm) | 37.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Other package |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 77 |
Cap, 60Îœf, 500V, 10%, Pp | Newark Electronics |
Power Film Capacitor, 60 uF, 500 V, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
60uF +/-10% 500 V dc, EZPE Radial Polypropylene Film Capacitor | Panasonic Electronic Components EZP-E50606MTA | RS Americas |
CAP, 60µF, 500V, 10%, PP | element14 |
Power Film Capacitor, 60 uF, 500 V, � 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a EZP-E50606MTA?
Additional datasheets, footprints and schematics for EZP-E50606MTA are listed on our Part Details page. You can also find images and similar parts to EZP-E50606MTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZP-E50606MTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZP-E50606MTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZP-E50606MTA fall under?
The EZP-E50606MTA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > EZP-E Series.
Can I view similar or alternative parts?
You can view similar parts to EZP-E50606MTA when available in the EZP-E Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZP-E50606MTA you can contact the distributor directly for product support, shipping queries etc.
Is the EZP-E50606MTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZP-E50606MTA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for EZP-E50606MTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZP-E50606MTA often in real-time on the comparison pages.
What if I can't find stock of EZP-E50606MTA?
You can fill out our help required form which you can use to request a quote for EZP-E50606MTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.