Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 500 |
Temperature Range (°C) | -25 to 70 |
Capacitance (microF) | 10 |
Capacitance (µF) | 10 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 41.5 |
Width (mm) | 20 |
Height (mm) | 42 |
Lead (Terminal) Pitch (mm) | 37.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Other package |
Minimum Packaging Quantity | 150 |
Weight (Typ.) (g) | 45 |
Film Capacitor, 10Uf, 500V, 10%, Radial | Newark Electronics |
Power Film Capacitor, 10 uF, 500 V, ± 10%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
10uF +/-10% 500 V dc, EZPE Radial Polypropylene Film Capacitor | Panasonic Electronic Components EZP-E50106LTA | RS Americas |
Where can I find additional details, specifications and documents for a EZP-E50106LTA?
Additional datasheets, footprints and schematics for EZP-E50106LTA are listed on our Part Details page. You can also find images and similar parts to EZP-E50106LTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZP-E50106LTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZP-E50106LTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZP-E50106LTA fall under?
The EZP-E50106LTA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > EZP-E Series.
Can I view similar or alternative parts?
You can view similar parts to EZP-E50106LTA when available in the EZP-E Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZP-E50106LTA you can contact the distributor directly for product support, shipping queries etc.
Is the EZP-E50106LTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZP-E50106LTA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EZP-E50106LTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZP-E50106LTA often in real-time on the comparison pages.
What if I can't find stock of EZP-E50106LTA?
You can fill out our help required form which you can use to request a quote for EZP-E50106LTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.