Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 1100 |
Temperature Range (°C) | -25 to 70 |
Capacitance (microF) | 25 |
Capacitance (µF) | 25 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 57.5 |
Width (mm) | 30 |
Height (mm) | 51 |
Lead (Terminal) Pitch (mm) | 52.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Other package |
Minimum Packaging Quantity | 50 |
Weight (Typ.) (g) | 107 |
Capacitor Film EZPE series 1100Vdc 25uF | RS |
Film Capacitor, 25Uf, 1.1Kv, Rad | Newark Electronics |
Power Film Capacitor, 25 uF, 1.1 kV, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
EZPE 25uF Polypropylene Film Capacitor 1100 V dc +/-10%, Through Hole | Panasonic Electronic Components EZPE1B256MTA | RS Americas |
CAP, 25µF, 1.1 KV, 10%, PP | Farnell |
Where can I find additional details, specifications and documents for a EZPE1B256MTA?
Additional datasheets, footprints and schematics for EZPE1B256MTA are listed on our Part Details page. You can also find images and similar parts to EZPE1B256MTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZPE1B256MTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZPE1B256MTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZPE1B256MTA fall under?
The EZPE1B256MTA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > EZP-E Series.
Can I view similar or alternative parts?
You can view similar parts to EZPE1B256MTA when available in the EZP-E Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZPE1B256MTA you can contact the distributor directly for product support, shipping queries etc.
Is the EZPE1B256MTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZPE1B256MTA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZPE1B256MTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZPE1B256MTA often in real-time on the comparison pages.
What if I can't find stock of EZPE1B256MTA?
You can fill out our help required form which you can use to request a quote for EZPE1B256MTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.