Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 2 Array type |
---|---|
Packaging | PAPER TAPING (4mm) |
Max. Allowable Voltage (V) | 18 |
Varistor Voltage (Range) (V) | 64 to 96 |
Varistor Voltage (Tolerance) (V) | 80 |
Capacitance (Max) (pF) | 3 |
Weight (Typ.) (Reference) (mg) | 3.8 |
EZJZS Series Variable Resistor 3pF, Varistor 80V 0504 Case | Panasonic Electronic Components EZJZSV800AA | RS Americas |
VARISTOR ARRAY, 0504, 18V, 2.1PF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-ZSV800AA?
Additional datasheets, footprints and schematics for EZJ-ZSV800AA are listed on our Part Details page. You can also find images and similar parts to EZJ-ZSV800AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-ZSV800AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-ZSV800AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-ZSV800AA fall under?
The EZJ-ZSV800AA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > EZJ-ZS Series Chip Varistor (2 Array Type For Signal Lines).
Can I view similar or alternative parts?
You can view similar parts to EZJ-ZSV800AA when available in the EZJ-ZS Series Chip Varistor (2 Array Type For Signal Lines) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-ZSV800AA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-ZSV800AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-ZSV800AA have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for EZJ-ZSV800AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-ZSV800AA often in real-time on the comparison pages.
What if I can't find stock of EZJ-ZSV800AA?
You can fill out our help required form which you can use to request a quote for EZJ-ZSV800AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.