Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now |
Type | 2 Array type |
---|---|
Packaging | PAPER TAPING (4mm) |
Max. Allowable Voltage (V) | 18 |
Varistor Voltage (Range) (V) | 136 to 204 |
Varistor Voltage (Tolerance) (V) | 170 |
Capacitance (Max) (pF) | 3 |
Weight (Typ.) (Reference) (mg) | 3.8 |
VARISTOR ARRAY, 0504, 18V, 2.1PF | Farnell |
Where can I find additional details, specifications and documents for a EZJZSV171AA?
Additional datasheets, footprints and schematics for EZJZSV171AA are listed on our Part Details page. You can also find images and similar parts to EZJZSV171AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJZSV171AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJZSV171AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJZSV171AA fall under?
The EZJZSV171AA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > EZJ-ZS Series Chip Varistor (2 Array Type For Signal Lines).
Can I view similar or alternative parts?
You can view similar parts to EZJZSV171AA when available in the EZJ-ZS Series Chip Varistor (2 Array Type For Signal Lines) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJZSV171AA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJZSV171AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJZSV171AA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EZJZSV171AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJZSV171AA often in real-time on the comparison pages.
What if I can't find stock of EZJZSV171AA?
You can fill out our help required form which you can use to request a quote for EZJZSV171AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.