Status: | Unknown |
---|---|
Series: | EZJZ Series |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 40V |
Product Range | EZJZ Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 5A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Varistor, Aec-Q200, Mlv, 40V, 0603 | Newark Electronics |
Var Multilayer 40V 27pF 65V 0603 SMD Paper T/R | Avnet America |
VARISTOR, AEC-Q200, MLV, 40V, 0603 | element14 |
40 VDC 65 V AEC-Q200 27PF | TTI Europe |
Where can I find additional details, specifications and documents for a EZJZ1V650DM?
Additional datasheets, footprints and schematics for EZJZ1V650DM are listed on our Part Details page. You can also find images and similar parts to EZJZ1V650DM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJZ1V650DM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJZ1V650DM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJZ1V650DM fall under?
The EZJZ1V650DM is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to EZJZ1V650DM when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJZ1V650DM you can contact the distributor directly for product support, shipping queries etc.
Is the EZJZ1V650DM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJZ1V650DM have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for EZJZ1V650DM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJZ1V650DM often in real-time on the comparison pages.
What if I can't find stock of EZJZ1V650DM?
You can fill out our help required form which you can use to request a quote for EZJZ1V650DM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.