Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
10,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
13,310
in stock
|
Buy Now | |
element14
from US$0.06
|
13,310
in stock
|
Buy Now | |
Farnell
from US$0.06
|
13,310
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
12,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Max. Allowable Voltage (V) | 40 |
Varistor Voltage (Range) (V) | 58.5 to 71.5 |
Varistor Voltage (Tolerance) (V) | 65 |
Capacitance (Max) (pF) | 27 |
Weight (Typ.) (Reference) (mg) | 5.2 |
Varistor, 0603, 65V, 27Pf | Newark Electronics |
VARISTOR, 0603, 65V, 27PF | element14 |
40 VDC 65 V 27PF 5 A-MAX | TTI Europe |
ESD Varistor SMT 0603 65V 27pF | RS |
Var MLV 40VDC 5A 65V 0603 SMD Paper T/R | Avnet Abacus |
EZJZ 0603 DC=40V | Rutronik |
EXJZ Series Variable Resistor 27pF, Varistor 65V 0603 Case | Panasonic Electronic Components EZJZ1V650DA | RS Americas |
Where can I find additional details, specifications and documents for a EZJ-Z1V650DA?
Additional datasheets, footprints and schematics for EZJ-Z1V650DA are listed on our Part Details page. You can also find images and similar parts to EZJ-Z1V650DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-Z1V650DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-Z1V650DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-Z1V650DA fall under?
The EZJ-Z1V650DA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-Z1V650DA when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-Z1V650DA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-Z1V650DA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-Z1V650DA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for EZJ-Z1V650DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-Z1V650DA often in real-time on the comparison pages.
What if I can't find stock of EZJ-Z1V650DA?
You can fill out our help required form which you can use to request a quote for EZJ-Z1V650DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.