Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
7,818
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
7,818
in stock
|
Buy Now | |
element14
from US$0.08
|
7,818
in stock
|
Buy Now | |
Chip One Stop
from US$0.0400
|
421
in stock
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Max. Allowable Voltage (V) | 5 |
Varistor Voltage (Range) (V) | 40 to 60 |
Varistor Voltage (Tolerance) (V) | 50 |
Capacitance (Max) (pF) | 3 |
Weight (Typ.) (Reference) (mg) | 5.2 |
Varistor, 0603, 5V, 2.1Pf | Newark Electronics |
VARISTOR, 0603, 5V, 2.1PF | element14 |
Var MLV 5VDC 50V 0603 SMD Paper T/R | Avnet America |
EXJZ Series Variable Resistor 3pF, Varistor 50V 0603 Case | Panasonic Electronic Components EZJZ1V500AA | RS Americas |
5.0 VDC | TTI Europe |
Where can I find additional details, specifications and documents for a EZJ-Z1V500AA?
Additional datasheets, footprints and schematics for EZJ-Z1V500AA are listed on our Part Details page. You can also find images and similar parts to EZJ-Z1V500AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-Z1V500AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-Z1V500AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-Z1V500AA fall under?
The EZJ-Z1V500AA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-Z1V500AA when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-Z1V500AA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-Z1V500AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-Z1V500AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for EZJ-Z1V500AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-Z1V500AA often in real-time on the comparison pages.
What if I can't find stock of EZJ-Z1V500AA?
You can fill out our help required form which you can use to request a quote for EZJ-Z1V500AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.