Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Rated Voltage (V) | 12 |
Max. Allowable Voltage (V) | 16 |
Varistor Voltage (Range) (V) | 25.4 to 30.8 |
Varistor Voltage (Tolerance) (V) | 27 |
Capacitance (Max) (pF) | 100 |
Weight (Typ.) (Reference) (mg) | 5.2 |
Varistors, Multilayer, 27V, 16V, 0603 | Newark Electronics |
Var MLV 16VDC 20A 27V 0603 SMD Paper T/R | Avnet America |
EXJZ Series Variable Resistor 100pF, Varistor 27V 0603 Case | Panasonic Electronic Components EZJZ1V270GA | RS Americas |
VARISTOR, 0603, 16V, 15PF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-Z1V270GA?
Additional datasheets, footprints and schematics for EZJ-Z1V270GA are listed on our Part Details page. You can also find images and similar parts to EZJ-Z1V270GA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-Z1V270GA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-Z1V270GA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-Z1V270GA fall under?
The EZJ-Z1V270GA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-Z1V270GA when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-Z1V270GA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-Z1V270GA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-Z1V270GA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJ-Z1V270GA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-Z1V270GA often in real-time on the comparison pages.
What if I can't find stock of EZJ-Z1V270GA?
You can fill out our help required form which you can use to request a quote for EZJ-Z1V270GA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.