Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0447
|
3,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
1,450
in stock
|
Buy Now | |
element14
from US$0.06
|
1,450
in stock
|
Buy Now | |
Farnell
from US$0.05
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Rated Voltage (V) | 12 |
Max. Allowable Voltage (V) | 16 |
Varistor Voltage (Range) (V) | 25.4 to 30.8 |
Varistor Voltage (Tolerance) (V) | 27 |
Capacitance (Max) (pF) | 47 |
Weight (Typ.) (Reference) (mg) | 5.2 |
Varistor, 0603, 27V, 47Pf | Newark Electronics |
VARISTOR, 0603, 27V, 47PF | element14 |
ESD Varistor SMT 0603 27V 47pF | RS |
Var MLV 16VDC 20A 27V 0603 SMD Paper T/R | Avnet America |
EXJZ Series Variable Resistor 47pF, Varistor 27V 0603 Case | Panasonic Electronic Components EZJZ1V270EA | RS Americas |
Where can I find additional details, specifications and documents for a EZJ-Z1V270EA?
Additional datasheets, footprints and schematics for EZJ-Z1V270EA are listed on our Part Details page. You can also find images and similar parts to EZJ-Z1V270EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-Z1V270EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-Z1V270EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-Z1V270EA fall under?
The EZJ-Z1V270EA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-Z1V270EA when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-Z1V270EA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-Z1V270EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-Z1V270EA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EZJ-Z1V270EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-Z1V270EA often in real-time on the comparison pages.
What if I can't find stock of EZJ-Z1V270EA?
You can fill out our help required form which you can use to request a quote for EZJ-Z1V270EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.